EN
  • EN
  • DE

RC2512FK-074R02L

Part No RC2512FK-074R02L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 4.02 OHM 1% 1W 2512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Manufacturer Yageo
Series RC_L
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 2512 (6432 Metric)
Case / Package 2512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 13-RC2512FK-074R02LCT, 13-RC2512FK-074R02LDKR, 13-RC2512FK-074R02LTR, RC2512FK-074R02L-ND, 9C25121W4R02FMPF5, 232276364028L
Quantity per package 4000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891442-RC2512FK-074R02L
Ultra Librarian 3D Model Ultra Librarian RC2512FK-074R02L CAD Model

Description

The RC2512FK-074R02L is a thick film chip resistor manufactured by Yageo. This resistor is designed for general purpose applications in electronic circuits requiring higher power dissipation and stability. It is constructed using thick film technology and comes in a 2512 package size.

Applications

  • Power supplies
  • Current sensing
  • Voltage regulation
  • High power circuits
  • General purpose resistor applications

Features

  • 2512 package size
  • Thick film technology
  • High power rating
  • High stability
  • RoHS compliant

Benefits

  • Higher power dissipation capability
  • Improved stability in high-temperature environments
  • Reliable performance in demanding applications
  • Suitable for automated assembly processes
  • Environmentally friendly

Specifications

The RC2512FK-074R02L has a resistance value of 4.02 Ω (4.02 ohms) with a tolerance of ±1%. Its power rating is typically 1W. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically -55°C to +155°C. As a surface-mount device (SMD), it is designed for automated assembly processes using reflow soldering techniques.

This chip resistor offers a robust and reliable solution for applications requiring higher power dissipation and stability. Its larger package size and thick film construction contribute to its enhanced power handling capabilities, making it suitable for power supplies and other demanding circuits.

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess