EN
  • EN
  • DE

AD5220BNZ10

Part No AD5220BNZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Increment/Decrement Digital Potentiometer | IC DGTL POT 10KOHM 128TAP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 128
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±30%
Temperature Coefficient 800 ppm/°C
Resistance - Wiper (Ohms) 40
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AD5220
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135943-AD5220BNZ10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5220BNZ10 CAD Model

Description

The AD5220BNZ10 from Analog Devices Inc. stands as a testament to precision and versatility in the realm of digital potentiometers. This component provides a reliable and high-performance solution for applications requiring variable resistance settings. The device is designed to emulate a mechanical potentiometer with the added benefits of digital control, allowing for integration with modern microcontroller-based systems.

Key Features

  • Resistance Range: The AD5220BNZ10 offers a 10 kΩ end-to-end resistance value, making it suitable for a wide array of applications that require fine-tuning of resistance values.
  • Resolution: With a 128-position resolution, this digital potentiometer allows for precise adjustments, ensuring accurate settings for each application.
  • Single-Supply Operation: It operates on a single 2.7V to 5.5V supply, which simplifies the power design and ensures compatibility with most common logic levels.
  • Package: Housed in a robust 8-lead PDIP (Plastic Dual In-line Package), the AD5220BNZ10 is designed for easy integration into a variety of circuit boards.
  • Interface: The potentiometer features an incremental up/down serial interface, which allows for straightforward control using digital signals.
  • Endurance: The device offers a long operational life with 1,000,000 wiper switch cycles, ensuring lasting reliability and performance.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the AD5220BNZ10 is suitable for use in environments with varying temperature conditions.

Applications

The digital nature of the AD5220BNZ10 makes it an excellent choice for applications that require programmable resistance settings. It is widely used in:

  • Adjustable power supplies
  • LCD panel brightness and contrast controls
  • Automotive electronics
  • Calibration and trimming systems
  • Audio control
  • Feedback systems requiring variable resistance

In conclusion, the AD5220BNZ10 from Analog Devices Inc. is a highly reliable and precise digital potentiometer that offers ease of use and integration, making it a valuable component for designers and engineers looking to incorporate adjustable resistance in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8458 $61.5328
37+ $3.1556 $116.7572
57+ $3.0570 $174.2490
79+ $2.9584 $233.7136
101+ $2.8598 $288.8398
136+ $2.5639 $348.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess