EN
  • EN
  • DE

LTC2960CTS8-1#TRMPBF

Part No LTC2960CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description 36V Nano-Current Two Input Voltage Monitor (ADJ/IN+, 15ms/200ms, 36V Open-Drain)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 36 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Number of Pins 8
Number of Voltages Monitored 2
Packaging Tape and Reel
Radiation Hardening No
Reset Active Low
RoHS Compliant
Type Multi-Voltage Supervisor
Win Source Part Number 1012160-LTC2960CTS8-1#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2960CTS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2960CTS8-1#TRMPBF by Analog Devices Inc.

The LTC2960CTS8-1#TRMPBF is a high-precision, low-current voltage monitor from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of the LTC2960 series, which is renowned for its reliability and performance in critical power monitoring applications.

Key Features

  • Wide Voltage Range: The device is capable of monitoring voltage levels from 1.5V to 36V, making it versatile for a range of applications.
  • Low Quiescent Current: With a very low quiescent current of just 1.5µA, the LTC2960CTS8-1#TRMPBF is ideal for power-conscious systems, extending battery life in portable applications.
  • Adjustable Reset Threshold: Users can set the reset threshold to their desired level, providing flexibility and precision for different system requirements.
  • Configurable Timeout: The device offers an adjustable reset timeout period, allowing designers to tailor the system response to specific needs.
  • High Accuracy: The LTC2960CTS8-1#TRMPBF boasts an accuracy of ±1.5%, ensuring reliable voltage monitoring and system stability.

Applications

This voltage monitor is well-suited for a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Computing devices
  • Power management systems

Package and Quality

The LTC2960CTS8-1#TRMPBF comes in a compact TSOT-23 package, which is perfect for space-constrained applications. Analog Devices Inc. ensures that each device meets the highest quality standards, providing reliable performance in even the most demanding environments.

Conclusion

With its wide input voltage range, ultra-low power consumption, and high accuracy, the LTC2960CTS8-1#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a robust and flexible voltage monitoring solution into their systems. Its compact size and adjustable features make it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6442 $53.2210
12+ $8.7337 $104.8044
18+ $8.4608 $152.2944
25+ $8.1878 $204.6950
32+ $7.9149 $253.2768
43+ $7.0961 $305.1323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess