EN
  • EN
  • DE

HD3SS3212IRKSR

Part No HD3SS3212IRKSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Two-Channel Differential 2:1/1:2 USB3.1 Mux/Demux | IC MUX 2:1 8 OHM 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 8Ohm
Supply Voltage , Single (V+) 2.7V ~ 3.6V
-3db Bandwidth 8GHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (4.5x2.5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1179243-HD3SS3212IRKSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD3SS3212IRKSR CAD Model

Description

Overview of Texas Instruments HD3SS3212IRKSR

The Texas Instruments HD3SS3212IRKSR is a versatile and high-performance USB 3.1 Gen 1 SuperSpeed multiplexer/demultiplexer switch designed for applications that require switching between two SuperSpeed USB data sources. This advanced switch enables seamless transition and efficient data processing, making it an ideal component for a wide range of electronic devices such as laptops, desktops, tablets, docking stations, and monitors.

Key Features

  • SuperSpeed USB 3.1 Gen 1 Support: The HD3SS3212IRKSR is fully compliant with the USB 3.1 Gen 1 standard, offering up to 5 Gbps data transfer rates for rapid and reliable data communication.
  • Dual-Channel Operation: With two differential channels per switch, it provides the flexibility to route differential signals as required by the application.
  • Low On-Resistance: The device features low on-resistance (RON) for the switch channels, ensuring minimal signal attenuation and preserving signal integrity during transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the HD3SS3212IRKSR consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: The switch operates reliably over a broad temperature range, making it suitable for use in various environments.

Applications

The HD3SS3212IRKSR switch is versatile and can be used in several applications, including:

  • USB 3.1 Gen 1 data multiplexing for PCs and PC peripherals.
  • Switching between video and data sources in docking stations and monitors.
  • Signal routing in consumer electronics and mobile accessories.
  • Industrial control systems requiring high-speed data transfer.

Product Quality and Support

Texas Instruments is renowned for its commitment to product quality and long-term reliability. The HD3SS3212IRKSR is no exception and is backed by comprehensive technical support and documentation. Engineers and designers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of the switch into their projects.

With its robust design and high-speed capabilities, the Texas Instruments HD3SS3212IRKSR is a critical component for enhancing the performance and functionality of next-generation electronic devices that demand reliable USB data switching solutions.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7256 $50.7920
170+ $0.5954 $101.2180
265+ $0.5768 $152.8520
360+ $0.5582 $200.9520
465+ $0.5396 $250.9140
625+ $0.4837 $302.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,730 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess