EN
  • EN
  • DE

RC1206FR-070RL

Part No RC1206FR-070RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 0 OHM JUMPER 1/4W 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Packaging Reel
Resistance 0 Ohms
Tolerance Jumper
Power (Watts) 0.25W, 1/4W
Composition Thick Film
Features Moisture Resistant
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Maximum) 0.026" (0.65mm)
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801872-RC1206FR-070RL
Ultra Librarian 3D Model Ultra Librarian RC1206FR-070RL CAD Model

Description

The RC1206FR-070RL is a surface mount resistor from Yageo's RC series. It is a thick film chip resistor designed for general purpose applications in electronic circuits. The '0RL' designation indicates a zero-ohm jumper resistor, allowing it to function as a link or bridge on a printed circuit board.

Applications

  • PCB Jumper: Used as a zero-ohm jumper on printed circuit boards to connect traces or bypass components.
  • Current Sensing: Can be used as a very low value sense resistor for low current applications.
  • Test Points: Used as a convenient test point for circuit debugging and analysis.
  • Configuration Links: Acts as a configuration link where different circuit paths can be enabled or disabled by removing or replacing the resistor.
  • Grounding Points: Used as a point to connect different ground planes on a PCB.

Features

  • Zero-Ohm Resistance: Provides virtually zero resistance, allowing it to act as a direct connection.
  • Surface Mount Package: Available in a standard 1206 surface mount package, suitable for automated assembly.
  • High Reliability: Offers high reliability and stability in various operating conditions.
  • Compact Size: The 1206 package provides a good balance between size and power handling.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Easy PCB Rework: Allows for easy circuit modifications and rework by simply removing or replacing the resistor.
  • Cost-Effective Connection: Provides a cost-effective alternative to dedicated jumpers or wire links.
  • Automated Assembly: Suitable for automated assembly processes, reducing manufacturing costs.
  • Improved Circuit Layout: Enables improved circuit layout by providing a convenient connection point.
  • Reduced Component Count: Reduces the overall component count by functioning as a direct link.

Specifications

The RC1206FR-070RL has a resistance value of 0 ohms. It is available in a 1206 package. The operating temperature range is typically -55°C to +155°C. The maximum current rating depends on PCB design, but is typically around 2 amps. The power rating is approximately 0.25W.

You May Also Be Interested in

Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8,475+ $0.0059 $50.0025
20,835+ $0.0048 $100.0080
31,915+ $0.0047 $150.0005
44,445+ $0.0045 $200.0025
56,820+ $0.0044 $250.0080
76,925+ $0.0039 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess