EN
  • EN
  • DE

SN75LVDS179DRG4

Part No SN75LVDS179DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LVDS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN75LV
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261505-SN75LVDS179DRG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS179DRG4 CAD Model

Description

Product Overview: SN75LVDS179DRG4

The SN75LVDS179DRG4 from Texas Instruments is a high-performance differential line driver and receiver that operates using the Low-Voltage Differential Signaling (LVDS) technology. This device is designed to meet the needs of high-speed data transmission over controlled impedance media of approximately 100 ohms. The SN75LVDS179DRG4 can transmit data at speeds up to 400 Mbps (200 MHz), making it an ideal choice for demanding applications where signal integrity and high data rates are crucial.

The device is characterized for operation from -40°C to 85°C, which ensures reliable performance in a wide range of environments and applications. Its low-voltage design helps to minimize power consumption, while its differential signaling provides the benefit of high noise immunity. These features make the SN75LVDS179DRG4 particularly suitable for applications such as high-speed data transfers across backplanes, cable interconnects in networking equipment, and point-to-point baseband data transmissions.

Key Features:

  • High-Speed Data Transmission: Capable of operating at data signaling rates up to 400 Mbps.
  • Low-Voltage Operation: Operates with a 3.3V power supply, which reduces power consumption and allows for integration with modern low-voltage logic circuits.
  • Noise Immunity: Differential signaling provides excellent common-mode noise rejection, enhancing signal integrity and reliability.
  • Wide Operating Temperature Range: Reliable operation is guaranteed from -40°C to 85°C, accommodating a variety of environmental conditions.
  • Interoperability: Compatible with existing LVDS standards and can be used in multi-vendor environments.
  • Small Footprint: Available in a compact SOIC-8 package, saving valuable board space.

Applications:

The SN75LVDS179DRG4 is commonly used in:

  • High-speed backplane data communications
  • Cable data transmission systems
  • Networking equipment and switches
  • Telecommunications infrastructure
  • Computer peripherals and high-speed buses

With its robust design and high-speed capabilities, the SN75LVDS179DRG4 from Texas Instruments is a versatile solution that addresses the needs of modern high-speed digital interfaces and data communication requirements.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess