EN
  • EN
  • DE

RC0805FR-071K5

Part No RC0805FR-071K5
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835105-RC0805FR-071K5
Ultra Librarian 3D Model Ultra Librarian RC0805FR-071K5 CAD Model

Description

The RC0805FR-071K5 is a thick film chip resistor manufactured by Yageo for surface mount applications. The 'RC' designates it as a resistor, '0805' specifies the physical dimensions (0.08 inch x 0.05 inch), 'FR' indicates it is a flame retardant resistor, '07' likely refers to the packaging, and '1K5' represents a resistance value of 1.5 kilohms (1500 ohms). It's designed to provide stable and reliable resistance in a compact package.

Applications:

  • Consumer Electronics: Used in devices such as DVD players, set-top boxes, and audio amplifiers for current limiting and voltage division.
  • Computer Peripherals: Found in printers, scanners, and external hard drives for signal conditioning and impedance matching.
  • Power Management Circuits: Used in voltage regulators, DC-DC converters, and battery chargers for accurate resistance values.
  • Sensor Circuits: Integrated into sensor interfaces for signal conditioning and calibration.
  • LED Lighting Systems: Used for current limiting in LED driver circuits to control brightness and prevent damage to LEDs.

Features:

  • SMD (Surface Mount Device): Enables automated assembly and high-density circuit board designs.
  • Flame Retardant Coating: Enhances safety by minimizing fire hazards.
  • Thick Film Element: Provides stable and reliable resistance over temperature variations.
  • Small Size: 0805 package allows for compact designs.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances standards, ensuring environmental safety.

Benefits:

  • Precise Resistance: Offers a resistance value of 1.5 kilohms with a specified tolerance.
  • Stable Performance: Maintains consistent resistance under various operating conditions.
  • Reliable Operation: Provides long-term stability and minimizes resistance drift.
  • Easy Assembly: Compatible with standard surface mount soldering processes.
  • Cost-Effective: Offers a good balance of performance and cost for various applications.

Additional Details:

The RC0805FR-071K5 typically has a tolerance of 1% or 5% and a power rating of 0.125W (1/8W). It's designed for reflow soldering and automatic placement. This resistor provides a reliable and stable resistance in a small footprint, making it suitable for a wide range of electronic applications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17,860+ $0.0032 $57.1520
43,480+ $0.0027 $117.3960
65,220+ $0.0027 $176.0940
90,910+ $0.0025 $227.2750
119,050+ $0.0025 $297.6250
157,895+ $0.0022 $347.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 17860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess