EN
  • EN
  • DE

74LVC16374ADGG,118

Part No 74LVC16374ADGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 300MHz
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 108280-74LVC16374ADGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC16374ADGG,118 CAD Model

Description

Product Overview: 74LVC16374ADGG,118

The 74LVC16374ADGG,118 is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs from NXP Semiconductors. This integrated circuit is designed for use in applications that require the storage and transfer of parallel data. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

The device operates on a 1.2V to 3.6V supply voltage range, making it ideal for low-power and battery-operated systems. The low-voltage operation also ensures compatibility with modern microprocessors and microcontrollers in mixed-voltage systems. With its 5V tolerant inputs, the 74LVC16374ADGG,118 can handle 5V input signals even when operating at a lower voltage, providing a flexible interface solution.

Key Features

  • Logic Family: LVC - Low-voltage CMOS
  • Supply Voltage Range: 1.2V to 3.6V
  • Bus Hold: No
  • Output Type: 3-state
  • Pin Count: 48
  • Mounting Type: Surface Mount
  • Package Type: TSSOP
  • 5V Tolerant Inputs: Allows interface with 5V logic levels
  • High-Speed Operation: Fast propagation delays and high clock frequency
  • Low Power Consumption: Reduced power usage for energy-efficient designs

Applications

The versatile 74LVC16374ADGG,118 is suitable for a broad range of applications, including:

  • Computers and Computer Peripherals
  • Communication Devices
  • Data Storage Systems
  • Consumer Electronics
  • Industrial Control Systems

With its robust design and advanced features, the 74LVC16374ADGG,118 from NXP Semiconductors is an excellent choice for designers looking to implement reliable and efficient data storage and transfer mechanisms in their digital systems. The device's high-speed operation, combined with its low power consumption and 3-state outputs, make it a versatile component for modern electronic designs.

Ordering Information

The 74LVC16374ADGG,118 is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) and is sold in tape and reel packaging for automated assembly processes, ensuring a reliable and efficient manufacturing flow.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7716 $50.1540
160+ $0.6331 $101.2960
245+ $0.6133 $150.2585
340+ $0.5936 $201.8240
440+ $0.5738 $252.4720
585+ $0.5144 $300.9240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,740 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess