EN
  • EN
  • DE

AD7663ASTZRL

Part No AD7663ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 48LQFP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number AD7663
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD7663ASTZRLDKR,AD7663ASTZRL-ND,AD7663ASTZRLTR,AD7663ASTZRLDKR-ND,AD7663ASTZRLCT-ND,505-AD7663ASTZRLTR,AD7663ASTZRLCT,AD7663ASTZRLDKR,AD7663ASTZRLTR-ND,-2735-AD7663ASTZRLCT,505-AD7663ASTZRLCT,-2735-AD7663ASTZRLDKR
Standard Package 2,000
Win Source Part Number 983158-AD7663ASTZRL
Ultra Librarian 3D Model Ultra Librarian AD7663ASTZRL CAD Model

Description

AD7663ASTZRL by Analog Devices Inc.

The AD7663ASTZRL is a high-precision, 16-bit, 250 kSPS analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, data acquisition systems, and industrial control.

Featuring a versatile design, the AD7663ASTZRL operates on a 5V power supply and includes a 16-bit charge redistribution successive approximation register (SAR) architecture that ensures no missing codes over the full operating temperature range. The device offers a pseudo-differential input with a span of 4 V centered around a common-mode voltage of 2.5 V, providing flexibility in signal coupling and allowing for the direct conversion of differential signals.

The AD7663ASTZRL is distinguished by its high throughput rate of 250 kSPS, making it suitable for high-speed applications that require rapid data processing. It also features a low power consumption of 90 mW at the full 250 kSPS rate, which is reduced to 13 mW when operating in power-down mode, thus enhancing its suitability for power-sensitive applications.

Integration is made easy with the AD7663ASTZRL's parallel interface, which is compatible with most DSP and microcontroller interface standards. The device also includes an out-of-range (OVR) signal to indicate when the input signal is outside the ADC's input range, and a busy indicator to signal when a conversion is in progress, simplifying system design and synchronization.

The AD7663ASTZRL comes in a compact, 48-lead LQFP (Low Profile Quad Flat Package) with a specified operating temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. Additionally, the "RL" suffix in the product code indicates that this ADC is available in reel packaging, which is ideal for automated manufacturing processes.

With its precise performance and robust feature set, the AD7663ASTZRL by Analog Devices Inc. is an excellent choice for engineers looking for a high-quality, reliable ADC solution for their next project.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5564 $73.1128
4+ $29.9950 $119.9800
6+ $29.0577 $174.3462
8+ $28.1203 $224.9624
10+ $27.1830 $271.8300
13+ $24.3709 $316.8217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess