EN
  • EN
  • DE

RC0402FR-07619RL

Part No RC0402FR-07619RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 619 OHM 1% 1/16W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 619 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Manufacturer Yageo
Series RC_L
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0402 (1005 Metric)
Case / Package 0402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number YAG3201TR, 9C04021A6190FLPF3, 232270676191L, YAG3201DKR, YAG3201CT
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931600-RC0402FR-07619RL
Ultra Librarian 3D Model Ultra Librarian RC0402FR-07619RL CAD Model

Description

The RC0402FR-07619RL is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits where a stable and reliable resistance value is required. The 0402 designation indicates its compact size, making it suitable for high-density circuit board designs.

Applications

  • Consumer electronics: Used in a wide array of products, including smartphones, tablets, and digital cameras.
  • Computer peripherals: Found in devices such as keyboards, mice, and printers.
  • Telecommunications equipment: Utilized in modems, routers, and other networking devices.
  • Industrial control systems: Employed in process controllers, motor drives, and power supplies.
  • Medical devices: Used in patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • Small Size (0402): Allows for compact and high-density circuit board designs.
  • Thick Film Construction: Offers stable and reliable resistance values.
  • Wide Resistance Range: Available in a variety of resistance values to meet different circuit requirements.
  • High Reliability: Designed for long-term stability and performance in various environments.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Savings: Small size allows for more components to be placed on a circuit board, reducing overall size and weight.
  • Stable Performance: Thick film construction ensures consistent and reliable resistance values over the operational lifespan.
  • Versatile Application: Suitable for a wide range of electronic circuits and applications due to its stable and reliable performance.
  • Long-Term Reliability: Designed to withstand harsh environmental conditions and provide continuous, dependable operation.
  • Environmentally Friendly: RoHS compliance ensures the product does not contain hazardous substances, contributing to environmental protection.

Additional Details

The RC0402FR-07619RL has a resistance value of 619 Ohms. The power rating is typically 1/16W (0.0625W). The tolerance is 1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The standard operating temperature range is -55°C to +155°C. The dimensions of the 0402 package are 0.4mm x 0.2mm. It is designed for reflow soldering processes. More details, including voltage rating and maximum operating temperature, can be found in the datasheet.

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0006 $50.0010
200,000+ $0.0005 $100.0000
300,000+ $0.0005 $150.0000
400,000+ $0.0005 $200.0000
500,000+ $0.0005 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess