EN
  • EN
  • DE

RC0402FR-071K5

Part No RC0402FR-071K5
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843580-RC0402FR-071K5
Ultra Librarian 3D Model Ultra Librarian RC0402FR-071K5 CAD Model

Description

The Yageo RC0402FR-071K5 is a surface-mount thick film chip resistor with a resistance value of 1.5 kΩ (kiloohms) and a tolerance of 1%. It belongs to the RC series of chip resistors manufactured by Yageo, which are designed for general-purpose applications in electronic circuits.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measuring instruments.
  • Automotive Electronics: Integrated into automotive control units and sensor circuits.
  • Medical Devices: Used in medical monitoring equipment and diagnostic instruments.
  • LED Lighting: Incorporated into LED drivers and lighting control circuits.

Features

  • Compact Size: 0402 package size (1.0 mm x 0.5 mm) suitable for high-density circuit boards.
  • High Stability: Thick film construction provides stable resistance values over a wide temperature range.
  • Tight Tolerance: 1% tolerance ensures accurate resistance values for precision applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying PCB manufacturing.
  • RoHS Compliant: Complies with RoHS regulations, reducing the environmental impact.
  • High Reliability: Robust construction ensures long-term reliability in various operating conditions.

Benefits

  • Space Saving: Small size allows for high-density PCB designs.
  • Accurate Resistance: Tight tolerance ensures accurate and consistent circuit performance.
  • Stable Performance: Thick film technology provides stable resistance values over time and temperature.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Technical Specifications

The RC0402FR-071K5 has a resistance value of 1.5 kΩ with a tolerance of ±1%. It has a power rating of 1/16W (0.0625W) and a maximum operating voltage of 50V. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically from -55°C to +155°C. Refer to the Yageo datasheet for detailed specifications, including soldering recommendations and derating curves.

This resistor is commonly used in applications where precise and stable resistance values are required. Its compact size and surface mount design make it a versatile choice for a wide range of electronic circuits.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
166,670+ $0.0003 $50.0010
333,335+ $0.0003 $100.0005
500,000+ $0.0003 $150.0000
666,670+ $0.0003 $200.0010
833,335+ $0.0003 $250.0005
1,000,000+ $0.0003 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,340 pieces
MOQ: 166670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess