EN
  • EN
  • DE

INA301A3QDGKRQ1

Part No INA301A3QDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR SENSING AMP 8VSSOP / Current Monitor Regulator High/Low-Side 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA301
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-INA301A3QDGKRQ1,TEXTISINA301A3QDGKRQ1
Standard Package 2,500
Win Source Part Number 1319838-INA301A3QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA301A3QDGKRQ1 CAD Model

Description

Product Overview: INA301A3QDGKRQ1

The INA301A3QDGKRQ1 is a precision voltage-out current shunt monitor with an integrated comparator designed by Texas Instruments (TI). This advanced component is part of TI's automotive-qualified product offerings, ensuring high reliability and performance suitable for automotive and industrial applications. The device is engineered to detect overcurrent conditions through measuring voltage across a shunt resistor and comparing it to a user-set threshold.

Key Features

  • High-Accuracy Current Sensing: The INA301A3QDGKRQ1 provides precise current measurement, which is crucial for efficient system performance and safety monitoring.
  • Integrated Comparator: Features an onboard comparator that enables immediate response to overcurrent conditions, enhancing system protection.
  • Adjustable Threshold: The threshold voltage for the comparator can be set externally, allowing for flexible adaptation to specific application requirements.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various automotive and industrial environments.
  • Low Quiescent Current: Designed with power efficiency in mind, the INA301A3QDGKRQ1 maintains a low quiescent current to minimize power consumption.

Applications

The INA301A3QDGKRQ1 is suitable for a variety of applications that require accurate current monitoring and fast overcurrent protection. These include:

  • Automotive systems such as motor control, battery management, and power supply monitoring.
  • Industrial systems, including automation and control, power management, and safety systems.
  • Telecommunications equipment where precise current monitoring is essential for system integrity.

Quality and Reliability

As an automotive-qualified product, the INA301A3QDGKRQ1 meets the stringent requirements of the automotive industry for quality and reliability. It is manufactured to operate under harsh conditions and is rigorously tested to ensure performance standards are met.

Package and Availability

The device is offered in a VSSOP-8 (DGK) package, providing a compact solution for space-constrained applications. It is available for order from Texas Instruments and authorized distributors, ensuring support and availability for diverse project needs.

You May Also Be Interested in

Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3550 $53.5500
23+ $4.3938 $101.0574
36+ $4.2565 $153.2340
49+ $4.1192 $201.8408
63+ $3.9819 $250.8597
85+ $3.5700 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess