EN
  • EN
  • DE

RC0201FR-0712K4L

Part No RC0201FR-0712K4L
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 12.4 kOhms 50 mW 020 1 1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series RC L
Resistance 12.4 kOhms
Power Rating 50 mW (1/20 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Voltage Rating 25 V
Case Code - in 0201
Case Code - mm 0603
Application High Reliability
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.23 mm (0.009 in)
Length 0.6 mm (0.024 in)
Product Thick Film Resistors SMD
Technology Thick Film
Termination Style SMD/SMT
Type General Purpose
Width 0.3 mm (0.012 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian RC0201FR-0712K4L CAD Model

You May Also Be Interested in

Vishay
RES SMD 330 OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES SMD 3K OHM 5% 1/10W 0603
Lowest to $0.0818
Vishay
RES SMD 75 OHM 1% 1/5W 0402
Need more? Email Us
Vishay
RES SMD 22.1K OHM 1% 1/10W 0603
Lowest to $0.0086
Draloric
RES 39 OHM 3W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 2.4K OHM 1% 1/16W 0402
Lowest to $0.0144
Vishay
RES SMD 2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.2727
Draloric
RES 1K OHM 5W 5% AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess