EN
  • EN
  • DE

PBY160808T-330Y-N

Part No PBY160808T-330Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268617-PBY160808T-330Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY160808T-330Y-N CAD Model

Description

The PBY160808T-330Y-N is a multilayer chip inductor manufactured by Yageo. This inductor is engineered for high-frequency applications, offering a combination of compact size and reliable performance. It is commonly used in wireless communication systems, mobile devices, and other RF circuits where impedance matching and filtering are essential.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and tuning of RF signals.
  • Wireless LAN Devices: Employed in WLAN modules to enhance signal quality and extend range.
  • Bluetooth Modules: Utilized in Bluetooth devices for impedance matching and noise filtering.
  • RF Transceivers: Incorporated in RF transceivers for impedance matching and signal tuning.
  • GPS Receivers: Used in GPS receivers for optimizing signal reception and reducing noise.

Features:

  • Compact Size: Features a small 1608 (0603) package size, making it ideal for space-constrained applications.
  • Inductance Value: Offers an inductance of 33nH, tailored for specific RF applications.
  • High Q Factor: Provides a high Q factor, ensuring efficient energy storage and minimal signal loss.
  • Tight Tolerance: Delivers a tight inductance tolerance for consistent performance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Signal Quality: Enhances signal quality by providing effective impedance matching and filtering.
  • Reduced Power Loss: Minimizes power loss due to its high Q factor, optimizing energy efficiency.
  • Space Efficiency: Its small size allows for compact and integrated designs.
  • Reliable Performance: Ensures consistent and reliable performance across various operating conditions.
  • Environmentally Friendly: RoHS compliance makes it an environmentally responsible choice.

Specifications:

The PBY160808T-330Y-N multilayer chip inductor features the following specifications:

  • Case Size: 1608 (0603)
  • Inductance: 33nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Consult the datasheet for specific SRF values.
  • DC Resistance (DCR): Low DCR for minimal power dissipation.
  • Operating Temperature Range: Typically -55°C to +125°C.

It is designed for surface mount technology (SMT) assembly and is well-suited for automated manufacturing processes. Refer to the official datasheet for comprehensive specifications and recommended soldering profiles.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10,205+ $0.0049 $50.0045
25,000+ $0.0040 $100.0000
38,465+ $0.0039 $150.0135
52,635+ $0.0038 $200.0130
69,445+ $0.0036 $250.0020
90,910+ $0.0033 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,230 pieces
MOQ: 10205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess