EN
  • EN
  • DE

EMC DS760SL-3-404 - EMC PSU 760W ISILON

Part No EMC DS760SL-3-404 - EMC PSU 760W ISILON
Manufacturer EMC
Catalog Power Supply Units
Description EMC PSU 760W ISILON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400431-EMC DS760SL-3-404 - EMC PSU 760W ISILON
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC DS760SL-3-404 - EMC PSU 760W ISILON CAD Model

Description

The EMC DS760SL-3-404 is a 760W power supply unit designed to power EMC's Isilon storage systems. Isilon systems are known for their high performance and scalability, catering to the needs of businesses handling large volumes of data. The 760W PSU ensures that these systems receive a stable and sufficient power supply, which is crucial for maintaining data availability and system reliability. Its high power output is suited to support the energy needs of Isilon's storage solutions, allowing businesses to scale their storage infrastructure without worrying about power deficiency. The DS760SL-3-404 comes equipped with comprehensive protection features, including overcurrent, overtemperature, and overvoltage protection, safeguarding the systems against potential power-related issues. Its compatibility with Isilon storage systems ensures seamless integration, making it an ideal choice for businesses looking to enhance or maintain their EMC Isilon setup. The reliability and efficiency of the DS760SL-3-404 PSU make it a vital component for any organization utilizing EMC's Isilon storage solutions.

You May Also Be Interested in

Supermicro
Supermicro PWS-721P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess