EN
  • EN
  • DE

NLC565050T-102K-N

Part No NLC565050T-102K-N
Manufacturer Yageo
Catalog Custom Parts (N - R)
Description Ind Chip Shielded Wirewound 1000uH 10% 0.252MHz 20Q-Factor Ferrite 85mA 2220 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2220
Core Material Ferrite
DC Current 85 mA
DC Resistance (DCR) 15 Ω
Depth 5.3 mm
Inductance 1 mH
Length 5.9 mm
Max Operating Temperature 85 °C
Military Standard Not
Min Operating Temperature -25 °C
Packaging Tape and Reel
RoHS Compliant
Self Resonant Frequency 1.8 MHz
Test Frequency 252 kHz
Tolerance 10 %
Win Source Part Number 1171493-NLC565050T-102K-N
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLC565050T-102K-N CAD Model

Description

The NLC565050T-102K-N is an inductor manufactured by Yageo.

  • Supply and Demand Status: Limited
  • Length: 5.9 mm
  • Inductance: 1 mH
  • Tolerance: 10%
  • Test Frequency: 252 kHz
  • Material: Ferrite
  • DC Resistance (DCR): 15 Ω
  • Self-Resonant Frequency: 1.8 MHz
  • DC Current: 85 mA
  • Ideal for: Use in various electronic devices

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NANYA
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess