EN
  • EN
  • DE

LCN1008T-R22J-S

Part No LCN1008T-R22J-S
Manufacturer Yageo
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069083-LCN1008T-R22J-S
Categories OEM Parts(J-L)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCN1008T-R22J-S CAD Model

Description

The LCN1008T-R22J-S is a wire-wound chip inductor manufactured by Yageo. It is designed for use in various electronic circuits, providing inductance for filtering, tuning, and impedance matching.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Power Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Filters
  • Oscillators

Features

  • Wire-wound Construction: Provides high Q and good SRF (Self-Resonant Frequency).
  • Small Size: Compact 1008 package size (1.0mm x 0.8mm).
  • High Reliability: Robust construction for stable performance.
  • Tight Tolerance: Ensures accurate inductance value.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Excellent Performance: High Q value minimizes signal loss.
  • Space-Saving Design: Allows for compact circuit layouts.
  • Reliable Operation: Ensures stable performance in various conditions.
  • Precise Inductance: Tight tolerance provides accurate circuit behavior.
  • Environmentally Sound: RoHS compliance supports green manufacturing practices.

Technical Specifications

  • Inductance: 0.22 μH (R22)
  • Tolerance: 5% (J)
  • Package Size: 1008 (1.0mm x 0.8mm)
  • Self-Resonant Frequency (SRF): High SRF, typically in the GHz range (check datasheet for exact value).
  • DC Resistance (DCR): Low DCR for minimal power dissipation.
  • Operating Temperature: Typically -40°C to +125°C.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess