Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Status Active
Resistance (Ohms) 787k
Tolerance ±0.1%
Power (Watts) 0.125W, 1/8W
Composition Thin Film
Features Moisture Resistant
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 0805
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Win Source Part Number 204381-G1971D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G1971D CAD Model

Description

The Yageo G1971D is a thin film resistor that is designed for various applications. It has a win source part number of 204381 and is packaged in Digi-Reel.

  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Power Rating: 0.125W
  • Resistance: 787k ohms
  • Moisture Resistant: Yes
  • Height (Seated): 0.024" (0.60mm)
  • Terminations: 2
  • Category: Resistors
  • Status: Active
  • Supply and Demand: Balanced

Overall, the Yageo G1971D is a reliable resistor that can be used in various electronic devices.

You May Also Be Interested in

KOA Speer
RES 1.8M OHM 1% 1/2W 2010
Need more? Email Us
ECAD model for HV732HTTE1804F
KOA Speer
RES 680 OHM 1% 1/5W 0402
Need more? Email Us
ECAD model for SG73P1ETTP6800F
Ohmite
RES 0.1 OHM 5% 2W 4527
Need more? Email Us
ECAD model for RW2R0DAR100JE
Panasonic
RES SMD 10.5KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB1052X
Panasonic
RES SMD 2.74KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2AEB2741X
Yageo
RES SMD 154 OHM 1% 1/4W 1206
Need more? Email Us
ECAD model for AC1206FR-07154RL
Panasonic
RES SMD 7.32KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB7321X
Bourns Inc.
RES SMD 1M OHM 0.1% 1/8W 0805
Need more? Email Us
ECAD model for CRT0805-BY-1004ELF
Vishay
SMM0204 50 3K9 1% B0
Need more? Email Us
ECAD model for SMM02040C3901FB000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention