Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 500mA, 4V
Maximum Power 10W
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Family Part Number 2N5323
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1123953-2N5323
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5323 CAD Model

Description

The ON Semiconductor 2N5323 is a high-quality NPN bipolar junction transistor (BJT) designed for use in a variety of applications. This versatile component is well-suited for amplification and switching purposes, providing reliable performance in a compact package. The 2N5323 features a robust construction that ensures longevity and stable operation under varying conditions.

Key Features:

  • Voltage and Current Ratings: The 2N5323 can handle collector-emitter voltages up to 30V, and collector-base voltages up to 60V. Its collector current rating of up to 1A makes it suitable for moderate power applications.
  • Power Dissipation: This transistor is capable of dissipating up to 800mW of power, allowing it to manage a fair amount of heat during operation without the need for excessive cooling measures.
  • Gain Bandwidth Product (fT): With a transition frequency of approximately 100MHz, the 2N5323 is an excellent choice for RF and high-speed switching applications.
  • High Current Gain: The device boasts a high DC current gain (hFE) which can range from 40 to 240, providing a significant amplification factor for the input signal.

Applications:

The 2N5323's performance characteristics make it well-suited for a range of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi systems
  • General-purpose switching and amplification circuits

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, known for producing high-quality components that meet rigorous standards. The 2N5323 is manufactured with attention to detail, ensuring that each unit provides consistent performance and reliability. Whether for commercial, industrial, or educational use, this NPN transistor is an excellent choice for designers and engineers seeking a dependable solution for their electronic circuits.

Package Information:

The 2N5323 comes in a TO-98 package, which is a small and lightweight three-lead package. This makes it easy to incorporate into a wide variety of PCB designs and also simplifies the assembly process.

You May Also Be Interested in

ON Semiconductor
COMPLEMENTARY SILICON POWER DARLINGTONS 5.0 A, 100 V, 30 W
Lowest to $0.9206
ECAD model for MJF122G
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
ON Semiconductor
mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Need more? Email Us
ECAD model for 2N5550
ON Semiconductor
POWER TRANSISTORS(3.0A,40-80V,12.5W) | TRANS NPN 60V 3A TO225AA
Lowest to $1.3138
ECAD model for MJE181
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
STMicroelectronics
Trans Darlington NPN 80V 10A 150000mW 3-Pin(2+Tab) TO-3 Bag / TRANS NPN DARL 80V 10A TO-3
Need more? Email Us
ECAD model for MJ3001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.7193 $66.7193
2+ $54.7440 $109.4880
3+ $53.0333 $159.0999
4+ $51.3225 $205.2900
6+ $49.6118 $297.6708
7+ $44.4795 $311.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 658 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention