EN
  • EN
  • DE

FMP200JT-52-2K

Part No FMP200JT-52-2K
Manufacturer Yageo
Catalog HOT - SALES and EOL Components
Description RES MF 2W 5% AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Tape & Box (TB)
Resistance 2 kOhms
Tolerance ±5%
Power (W) 2W
Composition Metal Film
Features Flame Proof, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package Axial
Supplier Device Package Axial
Parts Dimension 0.154" Dia x 0.354" L (3.90mm x 9.00mm)
Number of Terminations 2
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 264287-FMP200JT-52-2K
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FMP200JT-52-2K CAD Model

Description

The Yageo FMP200JT-52-2K is a metal film resistor with a resistance of 2 kOhms, a tolerance of ±5%, and a temperature coefficient of ±100ppm/°C. It is flame proof and safety certified, making it a reliable choice for various electronic applications. The resistor is packaged in a tape and box format and features an axial supplier device package. It has a power rating of 2W and can operate in a temperature range of -55°C to 155°C. The parts dimension is 0.154" Dia x 0.354" L (3.90mm x 9.00mm). The manufacturer pack quantity is 1,000, and the supply and demand status is sufficient. This resistor is ideal for use in various applications, including industrial, audio, communications, and networking, consumer electronics, and portable devices.

You May Also Be Interested in

Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
Lowest to $3.8323
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess