EN
  • EN
  • DE

CL201212T-100K-M-N

Part No CL201212T-100K-M-N
Manufacturer Yageo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052238-CL201212T-100K-M-N
Categories OEM Parts(C-E)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL201212T-100K-M-N CAD Model

Description

The CL201212T-100K-M-N is a multilayer chip inductor manufactured by Yageo. It is designed for use in various high-frequency applications, such as mobile communication devices, wireless LANs, and RF modules. The '100K' indicates an inductance value of 10µH, with 'K' usually signifying a 10% tolerance. The '201212' usually denotes the size (2.0mm x 1.2mm x 1.2mm). The 'M' and 'N' are likely internal codes for packaging or other characteristics.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless LAN (WLAN) modules
  • RF modules
  • Bluetooth devices
  • High-frequency circuits
  • Filters
  • Impedance matching

Features

  • Multilayer construction
  • 10 µH inductance
  • Small size (2.0mm x 1.2mm x 1.2mm)
  • High self-resonant frequency (SRF)
  • High Q factor
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Effective noise filtering in high-frequency circuits
  • Compact size for space-constrained applications
  • Stable performance over temperature
  • Easy to assemble using SMT techniques
  • Excellent high-frequency characteristics
  • Reduced board space and component count

Additional Details

The Yageo CL201212T-100K-M-N chip inductor is constructed using a multilayer ceramic process, which allows for high inductance values in a small package size. The high self-resonant frequency (SRF) ensures that the inductor operates efficiently at high frequencies without significant losses. The high Q factor indicates low energy dissipation, making it suitable for filter and impedance matching applications. Surface mount technology simplifies the assembly process and reduces manufacturing costs. These inductors are designed to meet RoHS compliance, ensuring that they are environmentally friendly. Consult the official datasheet for exact specifications, including rated current, DC resistance, and operating temperature range. The “M” and “N” designators after the inductance value are specific to Yageo’s internal manufacturing and packaging processes.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0647 $57.9065
2,175+ $0.0531 $115.4925
3,410+ $0.0508 $173.2280
4,655+ $0.0497 $231.3535
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess