EN
  • EN
  • DE

CI4532-100K

Part No CI4532-100K
Manufacturer Yageo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969801-CI4532-100K
Categories OEM Parts(C-E)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CI4532-100K CAD Model

Description

The CI4532-100K is a power inductor manufactured by Yageo. It's designed for various power applications, offering high current handling and excellent performance characteristics.

Applications

  • DC-DC converters: Used as energy storage elements in switching regulators.
  • Power supplies: Filtering and energy storage in various power supply designs.
  • LED lighting: Smoothing and filtering in LED driver circuits.
  • Automotive electronics: Power management and filtering in automotive systems.
  • Consumer electronics: Power conditioning in various consumer devices.

Features

  • High current handling: Designed to withstand high current levels without saturation.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Compact size: Suitable for space-constrained applications.
  • 10uH Inductance: Offers a specific inductance value for circuit design.

Benefits

  • Improved efficiency: Low DCR reduces power losses, increasing overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Smaller footprint: Compact size allows for use in miniaturized devices.
  • Stable performance: Maintains its performance characteristics under various operating conditions.
  • Reliable operation: Designed for long-term reliability in power applications.

Additional Details

The CI4532 refers to the physical dimensions of the inductor (4.5mm x 3.2mm). The 100K designates an inductance value of 10uH (microhenries) and tolerance, where 'K' usually indicates a +/-10% tolerance. It is constructed with a ferrite core material to provide high inductance and saturation current. It is designed for surface mount technology (SMT) assembly and is suitable for reflow soldering processes. Yageo datasheets provide detailed specifications, including saturation current, self-resonant frequency, and operating temperature range.

You May Also Be Interested in

Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Yageo
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.1564

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess