EN
  • EN
  • DE

SMBJ5373AE3/TR13

Part No SMBJ5373AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 49 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5373
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280403-SMBJ5373AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5373AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5373AE3/TR13 Zener Diode

Microchip Technology's SMBJ5373AE3/TR13 is a high-quality Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This component is a testament to Microchip's commitment to providing reliable and robust electronic devices that cater to the needs of modern electronics.

Key Features

  • Voltage Range: The SMBJ5373AE3/TR13 offers a Zener voltage range that makes it suitable for various applications, ensuring flexibility in circuit design.
  • Power Dissipation: With a power dissipation capability, this Zener diode can handle significant power levels, making it ideal for protecting sensitive components against voltage spikes and surges.
  • Package Type: Enclosed in a DO-214AA package, the SMBJ5373AE3/TR13 combines compact size with ruggedness, ensuring it can withstand harsh conditions without compromising performance.
  • High Surge Capability: This diode is designed to manage large surge currents, providing reliable transient voltage suppression to safeguard electronic systems.

Applications

The SMBJ5373AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics for voltage stabilization and regulation
  • Industrial systems where consistent voltage levels are critical
  • Telecommunication equipment as a part of overvoltage protection schemes
  • Automotive electronics where durability and reliability are essential

Quality and Reliability

Microchip Technology is known for its stringent quality control measures, and the SMBJ5373AE3/TR13 is no exception. Each diode is manufactured to meet high standards of performance and reliability, ensuring that it performs as expected even under challenging conditions.

Environmental Compliance

Adhering to environmental standards, the SMBJ5373AE3/TR13 is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances in its construction.

In summary, the SMBJ5373AE3/TR13 from Microchip Technology is an excellent choice for designers looking for a reliable Zener diode that offers both performance and versatility. Its robust design, coupled with Microchip's reputation for quality, makes it a valuable component in any electronic system requiring voltage regulation and protection.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess