EN
  • EN
  • DE

CA0612JRNPO9BN220

Part No CA0612JRNPO9BN220
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 22PF 50V NP0 0612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 22pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric)
Manufacturer Yageo
Series CA
Package Reel - TR
Mounting Surface Mount
Package 0612 (1632 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 13-CA0612JRNPO9BN220TR, 13-CA0612JRNPO9BN220DKR, CA0612JRNP09BN220-ND, CA0612JRNPO9BN220-ND, CA0612JRNP09BN220, 13-CA0612JRNPO9BN220CT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865713-CA0612JRNPO9BN220
Ultra Librarian 3D Model Ultra Librarian CA0612JRNPO9BN220 CAD Model

Description

The CA0612JRNPO9BN220 is an electronic component manufactured by Yageo.

  • Supply and Demand Status: Limited
  • Ideal for: Use in capacitors and other electronic devices.
  • Features: 22pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric)
  • Package: Reel - TR
  • Quantity per Package: 4000
  • Estimated Production Lead Time: 23 weeks

You May Also Be Interested in

Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.6255
Panasonic
Need more? Email Us
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.0233

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess