EN
  • EN
  • DE

C0402KRX7R9BB102

Part No C0402KRX7R9BB102
Manufacturer Yageo
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 752501-C0402KRX7R9BB102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C0402KRX7R9BB102 CAD Model

Description

The C0402KRX7R9BB102 is a multilayer ceramic capacitor (MLCC) from Yageo, designed for general-purpose applications in electronic circuits. This capacitor is known for its small size, high capacitance value, and excellent reliability. It is widely used in decoupling, filtering, and bypass applications across various electronic devices.

Applications

  • Mobile Phones: Decoupling capacitors in power and signal lines.
  • Tablets: Used for filtering and bypass in various circuits.
  • Computers and Peripherals: Decoupling capacitors in motherboards and peripherals.
  • Audio Equipment: Filtering noise in audio signals.
  • Automotive Electronics: Used in various automotive electronic systems.
  • Industrial Equipment: Filtering and decoupling in industrial control systems.

Features

  • Small Size: 0402 (0.4 x 0.2 mm) form factor for space-saving designs.
  • High Capacitance Value: 1000pF (102) capacitance value.
  • X7R Dielectric: Provides stable performance over a wide temperature range (-55°C to +125°C).
  • High Voltage Rating: 50V voltage rating.
  • Multilayer Construction: Ensures high reliability and performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Space-Saving Design: Compact size allows for high-density circuit designs.
  • Stable Performance: X7R dielectric provides stable capacitance over temperature and voltage.
  • High Reliability: Multilayer construction ensures long-term reliability.
  • Wide Application Range: Suitable for a variety of general-purpose applications.
  • Cost-Effective: Provides excellent performance at a competitive price.

Additional Details

The C0402KRX7R9BB102 capacitor has a tolerance of ±10%. It's designed for reflow soldering and is widely available. The X7R dielectric ensures that the capacitance changes by no more than ±15% over the operating temperature range. This capacitor is part of Yageo's general-purpose MLCC series, known for its reliability and performance in various electronic applications.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
6,370+ $0.0182 $115.9340
9,870+ $0.0176 $173.7120
13,610+ $0.0170 $231.3700
17,485+ $0.0166 $290.2510
23,440+ $0.0148 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess