EN
  • EN
  • DE

471KD10

Part No 471KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 470 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bag
Maximum AC Volts 300 V
Maximum DC Volts 385 V
Varistor Voltage (Min) 423 V
Varistor Voltage (Typ) 470 V
Varistor Voltage (Max) 517 V
Current - Surge 3.5 kA
Energy 67J
Number of Circuits 1
Capacitance @ Frequency 210 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 10mm
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-471KD10
Standard Package 500
Win Source Part Number 1334764-471KD10
Ultra Librarian 3D Model Ultra Librarian 471KD10 CAD Model

Description

This TVS varistor is a high-quality product manufactured by Yageo.

  • Mounting Style: Through-Hole
  • Product: Disc 10mm
  • Packaging: Bag
  • Capacitance: 210 pF @ 1 kHz
  • Varistor Voltage Range: 423V to 517V
  • Maximum AC Voltage: 300V
  • Maximum DC Voltage: 385V
  • Surge Current: 3.5 kA
  • Energy Rating: 67J
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8533.40.4000
  • Other Part Numbers: 13-471KD10
  • Compliance: ROHS3

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.2028
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0740 $50.3200
1,650+ $0.0607 $100.1550
2,555+ $0.0588 $150.2340
3,515+ $0.0569 $200.0035
4,550+ $0.0550 $250.2500
6,075+ $0.0494 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,139 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess