EN
  • EN
  • DE

2RP090L-8/TR

Part No 2RP090L-8/TR
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 90V 20KA 2 POLE THROUGH HOLE / Gas Discharge Tube 90 V 20000A (20kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Tape & Reel (TR)
Voltage - DC Spark Over (Nom) 90 V
Impulse Discharge Current (8/20µs) 20000A (20kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Names 13-2RP090L-8/TR
Standard Package 500
Win Source Part Number 1036477-2RP090L-8/TR
Ultra Librarian 3D Model Ultra Librarian 2RP090L-8/TR CAD Model

Description

The 2RP090L-8/TR is a gas discharge tube arrester electronic component manufactured by YAGEO.

  • Voltage DC Spark Over: 90V
  • Tolerance: ±20%
  • Mounting Type: Through-hole
  • Packaging: Tape and reel
  • Standard Package: 500

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess