EN
  • EN
  • DE

181KD10

Part No 181KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 180 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bag
Product Status Active
Maximum AC Volts 115 V
Maximum DC Volts 150 V
Varistor Voltage (Min) 162 V
Varistor Voltage (Typ) 180 V
Varistor Voltage (Max) 198 V
Current - Surge 3.5 kA
Energy 27J
Number of Circuits 1
Capacitance @ Frequency 560 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360891-181KD10
Ultra Librarian 3D Model Ultra Librarian 181KD10 CAD Model

Description

The YAGEO 1360891-181KD10 is a disc varistor, also known as a transient voltage suppressor (TVS), with a capacitance of 560 pF @ 1 kHz.

  • Operating Temperature: -40°C to 105°C
  • Maximum Voltage: 150V
  • Series: 10D
  • Mounting Type: Through-Hole
  • Package: Disc 10mm

You May Also Be Interested in

TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Lowest to $0.2391
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2,185+ $0.0229 $50.0365
5,320+ $0.0188 $100.0160
8,245+ $0.0182 $150.0590
11,365+ $0.0176 $200.0240
14,710+ $0.0170 $250.0700
19,610+ $0.0153 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess