EN
  • EN
  • DE

151KD14

Part No 151KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 150V 4.5KA, BULK / 150 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 95 V
Maximum DC Volts 125 V
Varistor Voltage (Min) 135 V
Varistor Voltage (Typ) 150 V
Varistor Voltage (Max) 165 V
Current - Surge 4.5 kA
Energy 40J
Number of Circuits 1
Capacitance @ Frequency 1300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 14mm
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-151KD14
Standard Package 400
Win Source Part Number 1334719-151KD14
Ultra Librarian 3D Model Ultra Librarian 151KD14 CAD Model

Description

The Yageo 1334719-151KD14 is a circuit protection product designed for TVS - Varistors, MOVs.

  • Manufacturer: Yageo
  • Product Number: 1334719-151KD14
  • Type: TVS - Varistors, MOVs
  • Packaging: Bulk
  • Standard Package: 400
  • Number of Circuits: 1
  • Mounting: Through hole
  • Capacitance @ Frequency: 1300 pF @ 1 kHz
  • Varistor Voltage: 135 V to 165 V
  • Current Surge: 4.5 kA
  • Maximum AC Volts: 95 V
  • Maximum DC Volts: 125 V
  • Energy Rating: 40J
  • Temperature Range: -40°C to 105°C
  • Case/Package: Disc 14mm
  • HTSUS Code: 8533.40.4000
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess