EN
  • EN
  • DE

101KD25

Part No 101KD25
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 25MM, 100V 15KA, BULK / 100 V 15 kA Varistor 1 Circuit Through Hole Disc 25mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 25D
Package Bulk
Product Status Active
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 15 kA
Energy 100J
Number of Circuits 1
Capacitance @ Frequency 6300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 25mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361182-101KD25
Ultra Librarian 3D Model Ultra Librarian 101KD25 CAD Model

Description

The YAGEO 25D varistor is a circuit protection component used in transient voltage suppression applications.

  • Maximum AC Voltage: 60V
  • Maximum DC Voltage: 85V
  • Varistor Voltage: 90V to 110V
  • Surge Current: 15kA
  • Energy Rating: 100J
  • Capacitance: 6300pF @ 1kHz
  • Mounting Type: Through-Hole
  • Package: Bulk

You May Also Be Interested in

Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
Lowest to $0.0647
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9248 $50.8640
135+ $0.7588 $102.4380
205+ $0.7351 $150.6955
285+ $0.7114 $202.7490
365+ $0.6877 $251.0105
490+ $0.6165 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess