EN
  • EN
  • DE
  • IT

XL6013

Part No XL6013
Manufacturer XLSemi
Catalog Misc Products
Description 400KHz 60V 2A Switching Current Boost LED Constant Current Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842842-XL6013
Ultra Librarian 3D Model Ultra Librarian XL6013 CAD Model

Description

The XL6013 is a high-efficiency, step-down DC-DC converter designed by XLSEMI. It integrates a high-side power MOSFET and is capable of delivering a stable and regulated output voltage with excellent line and load regulation. This device is suitable for various applications requiring efficient power conversion.

Applications:

  • Power Adapters: Used in wall adapters and power supplies for portable devices.
  • Battery Chargers: Employed in charging circuits for lithium-ion and other battery types.
  • Industrial Control Systems: Powers sensors, microcontrollers, and other components in industrial automation.
  • LED Lighting: Drives LEDs in lighting applications, providing constant current or voltage.
  • Distributed Power Systems: Used in systems requiring multiple voltage rails generated from a single input source.

Features:

  • Wide Input Voltage Range: Operates with input voltages ranging from 5V to 32V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • High Efficiency: Achieves efficiencies up to 90%.
  • Fixed Switching Frequency: Operates at a fixed switching frequency to minimize noise.
  • Built-in Over Current Protection: Protects the converter and the load from excessive current.
  • Built-in Thermal Shutdown: Shuts down the converter when the junction temperature exceeds a safe limit.
  • Soft-Start Function: Limits inrush current during startup.
  • Available in SOP8 Package: Compact surface-mount package for easy integration.

Benefits:

  • Efficient Power Conversion: Minimizes power loss and extends battery life in portable applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage under varying input and load conditions.
  • Reliable Operation: Built-in protection features ensure reliable operation in harsh environments.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Ease of Use: Simple external components required for operation.

Additional Details:

The XL6013 utilizes Pulse Width Modulation (PWM) control for efficient power conversion. The external compensation network allows the user to optimize the transient response and stability of the converter. The device is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. The enable pin allows for shutdown control, further reducing power consumption when the converter is not in use. The device is designed for step-down (buck) applications and delivers a stable and regulated output. The integrated MOSFET simplifies the design process and reduces the external component count.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess