EN
  • EN
  • DE

XL2596T-12E1

Part No XL2596T-12E1
Manufacturer XLSemi
Catalog Misc Products
Description 3A 150KHz 40V Buck DC to DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842826-XL2596T-12E1
Ultra Librarian 3D Model Ultra Librarian XL2596T-12E1 CAD Model

Description

The XL2596T-12E1 is a 3A step-down voltage regulator manufactured by XLSemi. This regulator is specifically designed to provide a fixed 12V output voltage. It efficiently converts a higher input voltage to a stable 12V output, making it suitable for various electronic applications. The 'T' in the part number usually denotes the package type, and the '12' signifies the fixed 12V output. Its fixed switching frequency simplifies the design process and reduces the need for complex external components. It is commonly used in applications where a reliable and fixed 12V supply is needed.

Applications:

  • Powering Microcontrollers: Provides a stable 12V supply for microcontrollers in embedded systems.
  • Industrial Automation Equipment: Powers sensors, actuators, and control circuits in industrial environments.
  • Consumer Electronics: Used in various consumer electronics devices requiring a 12V power rail.
  • LED Lighting Systems: Supplies a 12V source for LED drivers and lighting control circuits.
  • Communication Devices: Powers various communication modules and devices.

Features:

  • 3A Output Current: Capable of delivering up to 3A of continuous output current.
  • Fixed 12V Output Voltage: Provides a stable and accurate 12V output.
  • Fixed Switching Frequency: Operates at a fixed 150kHz switching frequency for simplified design.
  • High Efficiency: Maximizes power conversion efficiency, minimizing losses and heat generation.
  • Excellent Line and Load Regulation: Maintains a stable output voltage even with variations in input voltage or load current.
  • Built-in Thermal Shutdown: Protects the regulator from overheating.
  • Current Limit Protection: Prevents damage due to overcurrent conditions.
  • TO-220 Package: Offers good thermal dissipation capabilities.

Benefits:

  • Stable 12V Power Supply: Provides a reliable and regulated 12V output for sensitive electronic components.
  • Simplified Circuit Design: Fixed output voltage and frequency reduce design complexity.
  • High Efficiency Operation: Reduces power consumption and improves overall system efficiency.
  • Robust Protection Features: Ensures safe and reliable operation by preventing damage from overheating or overcurrent.
  • Cost-Effective Solution: Offers a cost-effective solution for generating a 12V power rail.

Additional Details:

The XL2596T-12E1 typically requires a minimal number of external components for operation, simplifying the design process. These components include input and output capacitors and an inductor. The datasheet provides detailed guidelines for component selection and layout considerations. This regulator is a popular choice for applications requiring a straightforward and dependable 12V power source.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3432 $51.4800
360+ $0.2816 $101.3760
550+ $0.2728 $150.0400
760+ $0.2640 $200.6400
980+ $0.2552 $250.0960
1,315+ $0.2288 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess