EN
  • EN
  • DE

AM4953MMTR-G1

Part No AM4953MMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 800mA
Supply Voltage - Operating 2.2 V to 16 V
Voltage - Load 2.2 V to 16 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 051737-AM4953MMTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AM4953MMTR-G1 CAD Model

Description

Introducing the AM4953MMTR-G1 from Diodes Incorporated

The AM4953MMTR-G1 is a state-of-the-art P-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-quality MOSFET is engineered to deliver excellent performance and reliability for a wide range of applications.

Constructed with advanced trench MOSFET technology, the AM4953MMTR-G1 offers a low on-resistance and a high threshold voltage, ensuring efficient power management in electronic circuits. The device is encapsulated in a compact and robust 8-pin PowerDI5060-8 package, which not only saves precious board space but also provides superior thermal performance compared to traditional packages.

One of the key features of the AM4953MMTR-G1 is its ability to handle high continuous drain currents up to -8A, making it an ideal choice for power-intensive applications. Additionally, the device boasts a low gate charge and low input capacitance, which translates to reduced power losses during switching and improved overall efficiency.

The AM4953MMTR-G1 is also characterized by its low threshold drive, which makes it compatible with low-voltage logic level inputs. This feature enables the MOSFET to be directly driven by microcontrollers and other logic devices, simplifying circuit design and reducing the need for additional level-shifting components.

With its robust design, the AM4953MMTR-G1 is well-suited for a variety of applications, including power management tasks in portable electronics, battery management systems, load switches, and other power-related functions in consumer, industrial, and automotive electronics.

Diodes Incorporated has a strong reputation for producing reliable and high-performance components, and the AM4953MMTR-G1 is no exception. It is RoHS compliant and adheres to the highest quality standards, ensuring that it meets the stringent requirements of the electronics industry.

Whether you are designing a new power management system or looking to improve the efficiency of an existing application, the AM4953MMTR-G1 from Diodes Incorporated is a superb choice that combines performance, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.8818
Trinamic Motion Control GmbH
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6826 $64.0956
14+ $8.7653 $122.7142
21+ $8.4916 $178.3236
29+ $8.2178 $238.3162
37+ $7.9441 $293.9317
49+ $7.1217 $348.9633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess