EN
  • EN
  • DE

XL-1608UBC-06A

Part No XL-1608UBC-06A
Manufacturer XINGLIGHT
Catalog Optoelectronics
Description CHIP LED 0603 BLUE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Indication - Discrete
Mfr XINGLIGHT
Series 0603
Packaging Tape & Reel (TR)
Part Status Active
Color Blue
Configuration Independent
Lens Color White
Lens Transparency Clear
Millicandela Rating 262.5mcd
Lens Style Rectangle with Flat Top
Lens Size 1.17mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2.9V
Current - Test 20mA
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Dominant 465nm
Wavelength - Peak 470nm
Package / Case 0603 (1608 Metric)
Size / Dimension 1.60mm L x 0.85mm W
Height (Max) 0.85mm
Ultra Librarian 3D Model Ultra Librarian XL-1608UBC-06A CAD Model

You May Also Be Interested in

Samsung
LED LH351C COOL WHITE 5000K 1414
Need more? Email Us
XINGLIGHT
DIP LED 3MM WHITE T/H
Need more? Email Us
XINGLIGHT
CHIP LED 0606 RED,GREEN SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 NEUT WHT 4000K SMD
Lowest to $0.1636
Vishay
DISPLAY 7-SEG 0.28" SGL ORG-RED
Lowest to $1.3636
Wurth Electronics Inc
LED BLUE CLEAR 2SMD BOTTOM ENT
Lowest to $0.8181
Broadcom Limited
LED YELLOW DIFFUSED T-1 T/H
Need more? Email Us
Wurth Electronics Inc
LED RGB CLEAR 4SMD BOTTOM ENT
Lowest to $1.0036
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL HER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5,210+ $0.0096 $50.0160
12,660+ $0.0079 $100.0140
19,740+ $0.0076 $150.0240
27,030+ $0.0074 $200.0220
34,725+ $0.0072 $250.0200
46,875+ $0.0064 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224,360 pieces
MOQ: 5210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess