EN
  • EN
  • DE

H5TC2G63GFR-PBA

Part No H5TC2G63GFR-PBA
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824546-H5TC2G63GFR-PBA
Ultra Librarian 3D Model Ultra Librarian H5TC2G63GFR-PBA CAD Model

Description

The H5TC2G63GFR-PBA is a 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip from Hynix Semiconductor. This memory component is designed for applications requiring higher bandwidth and larger memory capacity compared to DDR2. With a capacity of 2 Gigabits (2Gb), it's organized as 128M x 16. DDR3 SDRAM offers improved performance by transferring data at higher clock speeds and with greater efficiency compared to DDR2.

Applications

  • PCs and Laptops: As main system memory, providing the necessary bandwidth and capacity for running applications and operating systems.
  • Gaming Consoles: Supporting high-resolution textures and complex game environments.
  • Graphics Cards: Providing dedicated memory for graphics processing and display.
  • Networking Equipment: Used in routers and switches for buffering and processing network traffic.
  • Embedded Systems: Providing memory for data storage and processing in various embedded applications.
  • High-Definition Televisions (HDTVs): Supporting advanced video processing and display functions.

Features

  • 2Gb Capacity: Provides a large amount of memory for demanding applications.
  • DDR3 Interface: Offers higher data transfer rates compared to DDR2.
  • 128M x 16 Organization: Configured for efficient memory access.
  • Operating Frequency up to 800MHz (DDR3-1600): Enables fast data access and processing.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.
  • On-Chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization.
  • Write Latency (CWL) of 5, 6, 7, 8, 9, 10: Provides flexible timing options for optimization.
  • Power-Saving Features: Reduces power consumption during idle and standby modes.
  • Lead-Free Packaging: Complies with environmental regulations.

Benefits

  • Increased System Performance: Higher memory bandwidth improves overall system responsiveness and application performance.
  • Enhanced Graphics Capabilities: Supports complex textures and rendering effects for improved visual quality.
  • Smoother Video Playback: High data transfer rates enable seamless playback of high-resolution video content.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers overall energy costs.
  • Improved Reliability: Robust design and manufacturing ensure stable operation under various conditions.
  • Simplified System Design: Standard DDR3 interface simplifies integration with other system components.

Additional Details

The H5TC2G63GFR-PBA typically operates at a voltage of 1.5V. The PBA suffix likely indicates specific packaging or performance characteristics. It is generally available in a FBGA (Fine-Pitch Ball Grid Array) package designed for surface mount technology. Detailed timing parameters, electrical characteristics, and package dimensions are documented in the product datasheet. This chip complies with JEDEC standards for DDR3 SDRAM. Its speed grade allows for operation at various DDR3 frequencies depending on the system requirements.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7446 $54.2122
16+ $6.3546 $101.6736
25+ $6.1560 $153.9000
34+ $5.9574 $202.5516
44+ $5.7588 $253.3872
59+ $5.1631 $304.6229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,372 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess