EN
  • EN
  • DE

XL-1615SURUGC

Part No XL-1615SURUGC
Manufacturer XINGLIGHT
Catalog Optoelectronics
Description CHIP LED 0606 RED,GREEN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1050mcd Green, 150mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.10mm
Voltage - Forward (Vf) (Typ) 3.1V Green, 2.1V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 525nm Green, 625nm Red
Wavelength - Peak 525nm Green, 625nm Red
Package / Case 0605 (1613 Metric)
Size / Dimension 1.60mm L x 1.50mm W
Height (Max) 0.85mm
Ultra Librarian 3D Model Ultra Librarian XL-1615SURUGC CAD Model

You May Also Be Interested in

Cree Inc.
LED RGB 6PLCC SMD R/A
Lowest to $0.8181
XINGLIGHT
CHIP LED 0603 ORANGE SMD
Lowest to $0.0047
Cree Inc.
LED XLAMP XPE2 AMBER 590NM SMD
Lowest to $0.6818
XINGLIGHT
CHIP LED 0402 RED SMD
Lowest to $0.0068
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.5001
OSRAM Opto Semiconductors Inc.
LED RED CLEAR 4PLCC SMD
Lowest to $0.2867
Display Visions
LED B/L FOR DOGS102 WHITE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GOLDEN DRAGON WHITE SMD
Lowest to $0.7090
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess