EN
  • EN
  • DE

XL-302UWC

Part No XL-302UWC
Manufacturer XINGLIGHT
Catalog Optoelectronics
Description DIP LED 3MM WHITE T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Configuration Independent
Lens Color Colorless
Lens Transparency Diffused
Millicandela Rating 6000mcd
Lens Style Round with Domed Top
Lens Size 3.00mm Dia
Voltage - Forward (Vf) (Typ) 3V
Current - Test 20mA
Viewing Angle 30°
Mounting Type Through Hole
Package / Case Radial
Height (Max) 5.30mm
Ultra Librarian 3D Model Ultra Librarian XL-302UWC CAD Model

You May Also Be Interested in

Harvatek
LED RED CLEAR 0603 SMD
Need more? Email Us
Cree Inc.
LED RGB 0404 SMD
Need more? Email Us
XSSY OPTOELECTRONICS CO., LTD.
100mA MINIMUM RADIATION INTNSITY
Lowest to $0.1281
Cree Inc.
LED XLAMP WARM WHT 3000K 2SMD
Lowest to $13.6363
OSRAM Opto Semiconductors Inc.
LED GOLDEN DRAGON WHITE SMD
Lowest to $0.7090
Vishay
DISPLAY 7-SEG 0.28" SGL ORG-RED
Lowest to $1.3636
XINGLIGHT
CHIP LED 0805 YELLOW GREEN SMD
Lowest to $0.0064
OSRAM Opto Semiconductors Inc.
LED RED DIFFUSED 0805 SMD
Lowest to $0.0978
Display Visions
LED B/L FOR DOGS102 WHITE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess