EN
  • EN
  • DE

XCV600-4BGG560C

Part No XCV600-4BGG560C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx 560BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 661111
RoHS Compliant
Win Source Part Number 1176346-XCV600-4BGG560C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV600-4BGG560C CAD Model

Description

The Xilinx XCV600-4BGG560C is a Virtex series Field-Programmable Gate Array (FPGA) known for its high performance and flexibility in digital logic design. This FPGA is designed to provide programmable logic resources for a wide variety of applications, offering a configurable platform for custom hardware acceleration and embedded systems.

Applications:

  • Telecommunications: Used in networking equipment, switches, and routers for high-speed data processing.
  • Aerospace and defense: Employed in radar systems, signal processing, and embedded control systems.
  • Industrial automation: Integrated into programmable logic controllers (PLCs) and machine vision systems.
  • Medical imaging: Utilized in MRI and CT scan machines for image processing and analysis.
  • Automotive: Used in advanced driver-assistance systems (ADAS) and infotainment systems.

Features:

  • Configurable logic blocks (CLBs): Provide a flexible architecture for implementing custom logic functions.
  • Input/output blocks (IOBs): Offer a wide range of I/O standards and voltage levels for interfacing with external devices.
  • Block RAM: Integrated block RAM provides on-chip memory resources for data storage and processing.
  • Clock management: Features advanced clock management circuitry for precise timing and synchronization.
  • On-chip multipliers: High-speed multipliers facilitate digital signal processing (DSP) operations.
  • BGG560 package: Available in a BGG560 package for surface mount assembly.

Benefits:

  • Hardware acceleration: Allows for custom hardware implementations to accelerate performance-critical tasks.
  • Flexibility: Programmable logic enables design changes and updates without hardware modifications.
  • n
  • Reduced development time: FPGA-based designs can be prototyped and iterated quickly.
  • Lower power consumption: Optimized architecture can reduce power consumption compared to traditional processors.
  • Customizable solutions: Provides a platform for creating tailored solutions to meet specific application needs.

Additional Details:

The XCV600-4BGG560C is part of the Virtex family, known for its robust performance and reliability. This FPGA supports a wide range of development tools and programming languages, making it accessible to designers with various backgrounds. It is designed to meet the demanding requirements of high-performance applications, offering a balance of performance, flexibility, and power efficiency. Xilinx FPGAs are widely used in industries ranging from telecommunications to aerospace, providing a versatile platform for innovation.

You May Also Be Interested in

Zilog
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess