Product Overview: 74LVC2G32GT/S500 from NXP
The 74LVC2G32GT/S500 is a high-performance, dual-input OR gate integrated circuit (IC) manufactured by NXP Semiconductors. This IC is part of NXP's LVC (Low-Voltage CMOS) family, which is known for its low-power consumption and high-speed operation. The device is designed to operate with a power supply range of 1.65V to 5.5V, making it suitable for use in a wide array of applications that require varying voltage levels.
Encased in a compact TSSOP8 (Thin Shrink Small Outline Package) surface-mount package, the 74LVC2G32GT/S500 is optimized for minimal space usage on printed circuit boards (PCBs), which is crucial for modern, space-constrained electronic designs. The small footprint of the TSSOP8 package also aids in achieving a higher packing density of components on the PCB.
Key Features:
- Logic Type: Dual 2-Input OR Gate
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature: -40°C to +125°C
- Output Current: High drive capability at ±24 mA
- Package: TSSOP8
- Mounting Type: Surface Mount
- Logic Level Compatibility: Input levels are 5V tolerant for interfacing with traditional 5V logic levels
- High Noise Immunity: Ensures stable operation in noisy environments
- Low Static Power Consumption: Power-down protection on inputs reduces static power consumption
The 74LVC2G32GT/S500 is designed with the needs of modern electronics in mind, providing features like Schmitt-trigger action at all inputs, which enhances the noise immunity and transforms slowly changing input signals into sharp, well-defined output signals. This characteristic is particularly useful in environments with a lot of electrical noise or when dealing with signals that have slow rise and fall times.
Additionally, the IC is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down. This feature is essential for battery-powered devices where power conservation is crucial.
Overall, the 74LVC2G32GT/S500 from NXP is a reliable and versatile component that provides efficient performance in a wide range of logic operations. Its compatibility with low-voltage applications and 5V tolerant inputs makes it a suitable choice for interfacing with both modern and legacy logic circuits, offering designers flexibility and ease of integration into their electronic projects.