EN
  • EN
  • DE

XCV300E-6PQG240C

Part No XCV300E-6PQG240C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842793-XCV300E-6PQG240C
Ultra Librarian 3D Model Ultra Librarian XCV300E-6PQG240C CAD Model

Description

The XCV300E-6PQG240C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Virtex-E family. This FPGA is designed for high-performance applications requiring significant logic resources and flexible I/O capabilities. The '-6' denotes the speed grade, while 'PQG240C' indicates the package type (Plastic Quad Flat Pack) and temperature grade.

Applications:

  • Telecommunications: Implementing communication protocols and signal processing algorithms.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Image Processing: Performing complex image processing and video encoding/decoding.
  • Industrial Automation: Controlling and monitoring industrial processes.
  • Aerospace and Defense: Used in avionics, radar systems, and other defense applications.

Features:

  • 300,000 System Gates: Provides a substantial amount of programmable logic resources.
  • PQG240 Package: A 240-pin PQFP package, offering a large number of I/O pins.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage and processing.
  • Digital Clock Managers (DCMs): Provide advanced clock management capabilities.
  • Flexible I/O: Supports a wide range of I/O standards and voltages.

Benefits:

  • High Performance: Enables the implementation of complex algorithms and high-speed data processing.
  • Design Flexibility: Allows for easy customization and modification of logic designs.
  • Integration: Reduces the number of discrete components required.
  • Advanced Features: Provides advanced features such as DCMs and on-chip RAM for enhanced performance.

Additional Details:

The XCV300E-6PQG240C typically operates with a 1.8V core voltage and supports various I/O voltages. It features Digital Clock Managers (DCMs) for clock frequency synthesis and jitter reduction. The device is programmed using a JTAG interface. Detailed specifications, including timing characteristics, power consumption, and I/O specifications, can be found in the Xilinx Virtex-E family datasheet.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess