The XCV200 PQ240 is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the Virtex family. The Virtex family of FPGAs are configurable integrated circuits that can be programmed after manufacturing, providing flexibility for various digital logic applications. The XCV200 PQ240 is characterized by its configurable logic blocks (CLBs), input/output blocks (IOBs), and programmable interconnect, allowing designers to implement custom digital circuits without the need for traditional ASIC design.
Applications
- Prototyping digital circuits
- Custom logic implementation
- Digital signal processing
- Embedded systems
- Telecommunications
Features
- Configurable Logic Blocks (CLBs) for implementing logic functions
- Input/Output Blocks (IOBs) for interfacing with external devices
- Programmable interconnect for routing signals between CLBs and IOBs
- Static RAM (SRAM) configuration memory
- System clock management
- 240-pin Plastic Quad Flat Pack (PQFP) package
Benefits
- Flexibility in implementing custom digital circuits
- Reduced time-to-market compared to ASIC design
- Reconfigurability allows for design changes after manufacturing
- Cost-effective solution for low to medium volume production
- Simplified design process using development tools provided by Xilinx
Additional Details
The XCV200 PQ240 features a specific number of configurable logic blocks (CLBs), which are the fundamental building blocks for implementing logic functions. Each CLB contains flip-flops, look-up tables (LUTs), and multiplexers, allowing for the implementation of a wide variety of combinational and sequential logic circuits. The device also includes input/output blocks (IOBs) that provide the interface between the internal logic and external devices. These IOBs can be configured for input, output, or bidirectional operation and support various I/O standards. The programmable interconnect provides the routing resources for connecting the CLBs and IOBs, enabling designers to create complex digital circuits. The configuration memory is based on static RAM (SRAM) technology, which allows for fast and easy reprogramming. The XCV200 PQ240 is typically programmed using Xilinx development tools, which provide a comprehensive environment for design entry, simulation, and device programming. The device operates over a specified temperature range and is available in a 240-pin Plastic Quad Flat Pack (PQFP) package. This FPGA provides a cost-effective and flexible solution for a range of digital designs.