EN
  • EN
  • DE

XCV100PQ240AFP

Part No XCV100PQ240AFP
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031924-XCV100PQ240AFP
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV100PQ240AFP CAD Model

Description

The XCV100PQ240AFP is a Virtex Field Programmable Gate Array (FPGA) from Xilinx. The Virtex family was one of the first high-performance FPGA families, offering significant advancements in density, speed, and features. The XCV100 is designed for a wide range of applications that require programmable logic.

Applications

  • Telecommunications Equipment: Implementing custom protocols and signal processing.
  • Data Storage Systems: Controllers for storage devices and data management.
  • Industrial Automation: Control and monitoring of industrial processes.
  • Medical Imaging: Image processing and analysis for medical equipment.
  • Test and Measurement Equipment: Signal generation and analysis for test instruments.

Features

  • Configurable Logic Blocks (CLBs): The basic building blocks for implementing digital logic.
  • Input/Output Blocks (IOBs): Interface with external components.
  • Programmable Interconnect: Flexible routing resources for connecting CLBs and IOBs.
  • On-Chip RAM: For data storage and implementation of state machines.
  • Digital Clock Managers (DCMs): For clock frequency synthesis and management.
  • PQ240 Package: 240-pin Plastic Quad Flat Pack (PQFP) package.

Benefits

  • Design Flexibility: Easily reconfigured to meet changing requirements.
  • Fast Prototyping: Rapid implementation and testing of digital designs.
  • Custom Hardware: Tailor the hardware to specific application requirements.
  • Reduced Time to Market: Shorter development cycles compared to ASICs.

The XCV100PQ240AFP is packaged in a 240-pin PQFP. The 'AFP' likely designates a specific variant or feature set. The Virtex architecture provides a hierarchical interconnect structure that allows for efficient routing of signals between logic blocks. The on-chip RAM can be used to implement buffers, FIFOs, and other data storage elements. The DCMs provide precise control over clock frequencies and phases, which is important for high-speed applications. The device configuration is stored in static RAM (SRAM) cells, which are loaded at power-up. The Virtex family was a significant advancement in FPGA technology, offering improved performance and density compared to previous generations.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess