EN
  • EN
  • DE

XCR5064C10VQ100C

Part No XCR5064C10VQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995953-XCR5064C10VQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR5064C10VQ100C CAD Model

Description

The XCR5064C10VQ100C, manufactured by Xilinx, is a CoolRunner series Complex Programmable Logic Device (CPLD). This device is designed for high-performance, low-power applications, offering a versatile solution for various digital logic implementations.

Applications

  • Glue Logic: Used to interconnect different components in a system, providing essential interface and control functions.
  • Address Decoding: Employed in memory systems to decode addresses and select specific memory locations.
  • I/O Expansion: Utilized to increase the number of available I/O pins in a system.
  • State Machine Implementation: Used to implement complex state machines for controlling various system operations.
  • Interface Bridging: Found in systems requiring bridging between different interface standards.

Features

  • 64 Macrocells: Provides 64 macrocells for implementing combinational and sequential logic functions.
  • Fast Propagation Delay: Offers a fast propagation delay, enabling high-speed operation.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • In-System Programmability (ISP): Supports in-system programming, allowing for easy configuration and updates.
  • 100-Pin VQFP Package: Comes in a 100-pin Very Thin Quad Flat Pack (VQFP) package for surface mount assembly.

Benefits

  • High Performance: Provides fast propagation delays for high-speed operation.
  • Low Power: Consumes minimal power, extending battery life in portable applications.
  • Flexibility: Allows for easy modification and reprogramming of the digital logic circuit without requiring hardware changes.
  • Reduced Board Space: Offers a compact solution for implementing complex logic functions.
  • Easy Programming: Supports in-system programming for convenient configuration and updates.

Additional Details

The XCR5064C10VQ100C operates at a specific voltage, typically 3.3V or 5V. The 'C10' designation indicates a specific speed grade, and it usually denotes a 10ns pin-to-pin delay. Further details regarding operating temperature, power consumption, and other electrical characteristics can be found in the device datasheet. Xilinx provides comprehensive documentation and development tools to support the CoolRunner series, enabling efficient design and implementation of complex digital circuits.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess