The XCR3064XL is a CoolRunner series Complex Programmable Logic Device (CPLD) manufactured by Xilinx. It is a versatile device used for implementing a wide range of digital logic functions. CPLDs are commonly used for prototyping, glue logic, and control applications.
Applications:
- Glue Logic Replacement
- Address Decoding
- State Machine Implementation
- Peripheral Control
- Prototyping Digital Circuits
Features:
- 64 Macrocells
- 144 Pins
- System Frequency up to 250 MHz
- Low Power Consumption
- In-System Programmable
- 3.3V Operation
- Advanced Feature Set
- Fast Propagation Delay
Benefits:
- Flexibility: Can be programmed to implement a wide variety of digital logic functions.
- High Performance: Supports high system frequencies for demanding applications.
- Low Power: Minimizes power consumption, making it suitable for portable devices.
- Fast Prototyping: Allows for rapid prototyping and development of digital circuits.
- Reduced Board Space: Integrates multiple logic functions into a single chip, saving board space.
Additional Details:
The XCR3064XL is programmed using JEDEC files generated by Xilinx's development tools. The device supports in-system programming, allowing for easy updates and modifications without removing the device from the board. The CoolRunner architecture is known for its low power consumption and predictable timing characteristics. The datasheet provides detailed information on device specifications, programming, and application examples.