EN
  • EN
  • DE

XCF16PV048C

Part No XCF16PV048C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023086-XCF16PV048C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCF16PV048C CAD Model

Description

The XCF16PV048C is a 16Mb Platform Flash configuration PROM (read-only memory) from Xilinx. It is designed to store the configuration data for Xilinx FPGAs and CPLDs (Complex Programmable Logic Devices). When an FPGA/CPLD is powered on, it needs configuration data to define its internal logic functions. The XCF16PV048C provides the non-volatile storage for this data, ensuring the device starts up correctly. It is a cost-effective and reliable solution for configuration storage.

Applications

  • FPGA Configuration: Storing configuration data for Xilinx FPGAs.
  • CPLD Configuration: Storing configuration data for Xilinx CPLDs.
  • Embedded Systems: Storing boot code and other critical data in embedded systems that use FPGAs/CPLDs.
  • Industrial Control: Storing configuration settings for programmable logic devices in industrial control equipment.
  • Telecommunications: Storing configuration data for programmable logic in telecommunications equipment.

Features

  • 16Mb Memory Capacity: Provides ample storage for complex FPGA/CPLD designs.
  • Platform Flash Technology: Offers reliable non-volatile storage.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming via JTAG.
  • Low Power Consumption: Minimizes power consumption in the configuration subsystem.
  • 48-Pin VQFP Package: Compact package for space-constrained applications.
  • Fast Configuration Time: Enables quick startup of the FPGA/CPLD.

Benefits

  • Simplified Device Configuration: Provides a dedicated solution for storing configuration data.
  • Reduced Development Time: Enables easy reprogramming and updates without removing the device.
  • Lower System Cost: Reduces the need for external configuration hardware.
  • Improved System Performance: Fast configuration time ensures quick device startup.
  • Enhanced System Reliability: Non-volatile storage guarantees configuration retention.

The XCF16PV048C is programmed using a JTAG interface or other standard programming interfaces. The 48-pin VQFP (Very Thin Quad Flat Pack) package offers a compact footprint for surface mount assembly. The specific operating voltage (typically 3.3V) should be verified in the datasheet. The device offers a reliable solution for ensuring the proper configuration of programmable logic devices and therefore the correct functioning of systems they are part of.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess