EN
  • EN
  • DE

XC9572XLVQ44BMN

Part No XC9572XLVQ44BMN
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415675-XC9572XLVQ44BMN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XLVQ44BMN CAD Model

Description

The XC9572XLVQ44BMN is a high-performance CPLD (Complex Programmable Logic Device) from Xilinx's CoolRunner XPLA3 family. This device provides flexible programmability and high speed for a variety of digital logic applications. It is designed for low-power operation and offers enhanced features for system integration.

Applications

  • Address decoding in embedded systems.
  • Glue logic to connect various components on a circuit board.
  • State machine implementation for control systems.
  • I/O expansion in microcontroller-based projects.
  • Custom logic functions in industrial automation.

Features

  • 72 macrocells: Enables the implementation of complex logic functions.
  • 44-pin VQFP package: Provides a compact footprint for space-constrained applications.
  • 5 ns pin-to-pin logic delay: Ensures high-speed performance.
  • Advanced CMOS 0.18-micron process: Offers low power consumption.
  • In-System Programmability (ISP): Allows for easy design modifications and updates.
  • Voltage Range: 3.3V operation.
  • Global clock network: Minimizes clock skew and improves timing performance.
  • Input transition detection: Enhanced noise immunity.
  • Supports JEDEC standard programming: Simplifies programming and integration.

Benefits

  • High performance: Enables the implementation of fast and efficient digital circuits.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Design flexibility: Allows for easy modification and optimization of logic designs.
  • Compact size: Ideal for space-constrained applications.
  • Reduced system cost: Integrates multiple logic functions into a single device.
  • Faster time-to-market: Simplifies design and verification process.
  • Enhanced reliability: Robust design ensures stable operation in harsh environments.

Additional Details

The XC9572XLVQ44BMN is specifically designed for applications requiring high performance and low power. It is commonly used in telecommunications, networking, industrial control, and consumer electronics. The in-system programmability feature allows designers to update the device's logic configuration without removing it from the circuit board, which streamlines the development and debugging process. The device supports various industry-standard programming tools, making it easy to integrate into existing design flows. The VQFP package offers excellent thermal performance, ensuring stable operation even at high clock frequencies. The XC9572XL family is a popular choice for designers seeking a cost-effective and versatile CPLD solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess