EN
  • EN
  • DE

H5AN4G8NAFR-TFC

Part No H5AN4G8NAFR-TFC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2133 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940357-H5AN4G8NAFR-TFC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G8NAFR-TFC CAD Model

Description

The Hynix H5AN4G8NAFR-TFC is a 4Gb DDR4 SDRAM component designed for use in a variety of applications requiring high-speed memory and low power consumption. As a DDR4 memory chip, it offers significant performance improvements over previous generations of memory technology.

Applications

  • Desktop and Laptop Computers: Provides main system memory for general computing tasks and demanding applications.
  • Server Systems: Used in servers to support virtualization, database management, and other server workloads.
  • Networking Devices: Employed in routers, switches, and other networking equipment for high-speed data processing.
  • Embedded Systems: Suitable for embedded systems that require high-performance memory.
  • Gaming Consoles: Enhances gaming performance by providing fast memory access.

Features

  • Capacity: 4Gb (512M x 8) memory organization for ample storage.
  • DDR4 Technology: Utilizes DDR4 architecture for improved speed and efficiency.
  • High Bandwidth: Supports high-speed data transfer, optimizing system performance.
  • Low Voltage Operation: Operates at a low voltage, typically 1.2V, to minimize power consumption.
  • JEDEC Compliance: Meets JEDEC standards for compatibility and reliability.
  • FBGA Package: Housed in a compact FBGA (Fine-Pitch Ball Grid Array) package for high-density mounting on PCBs.

Benefits

  • Enhanced System Performance: High-speed data transfer leads to faster application loading and smoother multitasking.
  • Reduced Power Consumption: Low voltage operation results in lower energy usage, prolonging battery life in portable devices.
  • Increased Reliability: JEDEC compliance and rigorous testing ensure stable and dependable performance.
  • High Memory Density: The 4Gb capacity enables support for more complex and data-intensive applications.
  • Improved Thermal Performance: Lower power consumption also contributes to reduced heat generation.

Additional Details

The H5AN4G8NAFR-TFC is typically integrated into DIMM or SODIMM modules. The specific speed grade determines the actual operational frequency. It is designed to be compatible with various chipsets and platforms, making it a versatile choice for diverse computing applications.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9566 $50.8698
8+ $13.9131 $111.3048
12+ $13.4783 $161.7396
16+ $13.0435 $208.6960
20+ $12.6087 $252.1740
27+ $11.3044 $305.2188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess