EN
  • EN
  • DE

XC9572XL-VQ64AEN

Part No XC9572XL-VQ64AEN
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105754-XC9572XL-VQ64AEN
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9572XL-VQ64AEN CAD Model

Description

The XC9572XL-VQ64AEN is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner XPLA3 family. It is designed for applications requiring high speed, low power, and design flexibility. This CPLD is housed in a VQFP-64 package, making it suitable for space-constrained applications.

Applications:

  • System Boot-Up Sequencing: Used to control the power-up sequence of different system components.
  • Memory Interface Control: Provides control signals for interfacing with memory devices.
  • I/O Expansion: Expands the number of available I/O ports in a system.
  • Address Decoding: Used in memory systems to decode addresses and select the appropriate memory location.
  • Glue Logic: Implementing interface logic between different components in a system.

Features:

  • 72 Macrocells: Provides a substantial amount of programmable logic resources.
  • 1600 Usable Gates: Offers a high gate count for complex logic functions.
  • VQFP-64 Package: Compact package for efficient board space utilization.
  • Low Power Consumption: Operates at low voltage, reducing power consumption.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming.
  • Advanced System Features: Enhanced capabilities for complex system design.
  • Global Clock Multiplexer: Provides flexible clocking options.

Benefits:

  • High Performance: Delivers fast propagation delays for high-speed operation.
  • Design Flexibility: Offers a wide range of programmable logic resources.
  • Reduced Power Consumption: Enables energy-efficient designs.
  • Simplified Design Process: In-system programmability simplifies design iteration.
  • Cost-Effective Solution: Provides a cost-effective alternative to discrete logic.

Additional Details:

The XC9572XL-VQ64AEN operates at a low voltage (typically 3.3V), making it ideal for power-sensitive applications. The VQFP-64 package provides a small footprint, allowing for high-density board designs. The in-system programmability feature allows for easy design updates and modifications without removing the device from the board. This CPLD is commonly used in industrial control, networking, and telecommunications equipment. The global clock multiplexer provides flexibility in clocking the device, allowing for optimal performance in various applications. The wide operating temperature range ensures reliable operation in harsh environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess