EN
  • EN
  • DE

XC957210VQ44C

Part No XC957210VQ44C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198656-XC957210VQ44C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC957210VQ44C CAD Model

Description

The XC9572-10VQ44C is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx's popular XC9500 family. This device offers a cost-effective and flexible solution for a wide range of digital logic applications. Known for its speed, ease of use, and non-volatility, the XC9572-10VQ44C is suitable for both prototyping and production environments.

Applications

  • Industrial Control Systems: Implementing custom logic for motor control, sensor interfaces, and automation.
  • Telecommunications Equipment: Used in interface controllers, data multiplexers, and signal processing applications.
  • Networking Devices: Employed in address decoders, state machines, and control logic for switches and routers.
  • Consumer Electronics: Found in set-top boxes, gaming consoles, and other devices requiring custom digital logic.
  • Medical Devices: Utilized in various medical equipment for control and data processing functions.

Features

  • 72 Macrocells: Provides a substantial amount of programmable logic for implementing complex digital circuits.
  • 1600 Usable Gates: Offers a high gate count for implementing larger and more intricate designs.
  • 10 ns Pin-to-Pin Delay: Fast propagation delay ensures high-speed operation and responsiveness.
  • 44-Pin VQFP Package: Compact surface-mount package for efficient board layout and space savings.
  • In-System Programmable (ISP): Allows for easy programming and reconfiguration without removing the device from the board.
  • Non-Volatile: Retains configuration data even when power is removed.

Benefits

  • Flexibility: CPLDs offer a highly flexible solution for implementing custom logic, allowing designers to adapt to changing requirements.
  • Fast Time-to-Market: In-system programmability and ease of design enable rapid prototyping and development cycles.
  • Reduced Board Space: Compact package size minimizes board area requirements.
  • Low Power Consumption: Efficient architecture reduces power consumption, making it suitable for battery-powered applications.
  • High Performance: Fast propagation delays ensure high-speed operation for demanding applications.

Additional Details

The XC9572-10VQ44C is programmed using industry-standard programming tools such as Xilinx ISE. It supports a wide range of operating voltages, typically 3.3V or 5V. The device is also known for its robust noise immunity and reliable operation in harsh environments. The -10 speed grade indicates a 10ns propagation delay. The device utilizes a CMOS process technology, contributing to its low power consumption and high performance. Detailed timing models and application notes are available from Xilinx to assist designers in optimizing their designs for maximum performance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess