EN
  • EN
  • DE

XC9536-5CSG48C

Part No XC9536-5CSG48C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5 ns pin-to-pin logic delays on all pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281987-XC9536-5CSG48C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536-5CSG48C CAD Model

Description

The XC9536-5CSG48C, manufactured by Xilinx Inc., is a high-performance Complex Programmable Logic Device (CPLD) from the XC9500 family. It provides a versatile and cost-effective solution for implementing a variety of logic functions in diverse applications. With its in-system programmability and robust architecture, the XC9536-5CSG48C offers design flexibility and quick time-to-market.

Applications

  • Embedded Systems: Ideal for implementing custom logic, state machines, and control circuits in embedded systems.
  • Interface Controllers: Used as interface controllers to bridge different communication protocols and manage data flow.
  • Address Decoding: Employed for address decoding in memory systems, ensuring efficient memory access.
  • Peripheral Control: Integrated into peripheral control circuits to manage I/O operations and timing.
  • Glue Logic: Utilized as glue logic to connect different components and provide custom logic functions.

Features

  • In-System Programmability (ISP): Allows for reprogramming the device after it has been mounted on a circuit board.
  • Fast Propagation Delay: Offers a low propagation delay, ensuring high-speed performance.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Flexible I/O: Provides flexible I/O options for interfacing with various external devices.
  • 48-Pin CSG Package: Available in a compact 48-pin CSG (Chip Scale Package) for space-constrained applications.

Benefits

  • Design Flexibility: Programmable logic allows for design changes and customization without hardware modifications.
  • Fast Time-to-Market: In-system programmability enables rapid prototyping and faster time-to-market.
  • Reduced System Cost: Integrates multiple logic functions into a single device, reducing component count and board space.
  • Improved Reliability: Solid-state design enhances reliability and reduces the risk of mechanical failures.
  • Simplified Design: Simplifies the design process by allowing designers to implement custom logic functions.

Additional Details

The XC9536-5CSG48C is programmed using industry-standard programming tools, such as Xilinx ISE. The device features a rich set of programmable resources, including function blocks, I/O blocks, and routing resources, facilitating the implementation of complex digital circuits. The in-system programmability feature allows designers to update the device's configuration without removing it from the circuit board, simplifying maintenance and reducing downtime. The compact 48-pin CSG package makes it suitable for space-constrained applications. The device supports various I/O standards, enabling easy interfacing with different external devices and systems.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3811 $90.7622
4+ $37.2360 $148.9440
5+ $36.0730 $180.3650
7+ $34.9087 $244.3609
9+ $33.7456 $303.7104
12+ $30.2541 $363.0492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,156 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess